Capital Lighting, Inc. 10231/6 Mid. Chandeliers-Candle 345931

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Six Light Chandelier UPC: 748119033853 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Six Light Chandelier UPC: 748119033853 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10231/6 Mid. Chandeliers-Candle - 345931 - Capital Lighting, Inc.
Columbus, OH, USA
10231/6 Mid. Chandeliers-Candle
345931
10231/6 Mid. Chandeliers-Candle 345931
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Six Light Chandelier UPC: 748119033853 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119033853
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345931
Product Name 10231/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details