PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 4.4
Product Name: Two Light Semi Flush
UPC: 748119032962
Category: Semi Flush
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345928 |
| Product Name | 11331/2 Semi-Flush Mts.-Bowl Style |
| Application | Residential |