Capital Lighting, Inc. 11286/4 Semi-Flush Mts.-Drum Shade 345926

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Four Light Semi Flush UPC: 748119023540 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Four Light Semi Flush UPC: 748119023540 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11286/4 Semi-Flush Mts.-Drum Shade - 345926 - Capital Lighting, Inc.
Columbus, OH, USA
11286/4 Semi-Flush Mts.-Drum Shade
345926
11286/4 Semi-Flush Mts.-Drum Shade 345926
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Four Light Semi Flush UPC: 748119023540 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Weight: 7
Product Name: Four Light Semi Flush
UPC: 748119023540
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345926
Product Name 11286/4 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details