Capital Lighting, Inc. 11330/1 Sconces-Single Candle 345925

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032979 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032979 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
11330/1 Sconces-Single Candle - 345925 - Capital Lighting, Inc.
Columbus, OH, USA
11330/1 Sconces-Single Candle
345925
11330/1 Sconces-Single Candle 345925
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Spanish Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032979 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Spanish Bronze
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119032979
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345925
Product Name 11330/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details