Capital Lighting, Inc. 11320/1 Sconces-Drum Shades 345923

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032931 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032931 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
11320/1 Sconces-Drum Shades - 345923 - Capital Lighting, Inc.
Columbus, OH, USA
11320/1 Sconces-Drum Shades
345923
11320/1 Sconces-Drum Shades 345923
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Wall Sconce UPC: 748119032931 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119032931
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345923
Product Name 11320/1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details