PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Graphite
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119032917
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345922 |
| Product Name | 11323/5 Mid. Chandeliers-Drum Shades |
| Application | Residential |