Capital Lighting, Inc. 10270/2 Sconces-Pocket 345917

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032740 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032740 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10270/2 Sconces-Pocket - 345917 - Capital Lighting, Inc.
Columbus, OH, USA
10270/2 Sconces-Pocket
345917
10270/2 Sconces-Pocket 345917
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 3 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119032740 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 3
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 748119032740
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345917
Product Name 10270/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details