Capital Lighting, Inc. 10272/4 Pendants-Bowl Style 345916

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 748119032726 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 748119032726 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10272/4 Pendants-Bowl Style - 345916 - Capital Lighting, Inc.
Columbus, OH, USA
10272/4 Pendants-Bowl Style
345916
10272/4 Pendants-Bowl Style 345916
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Four Light Pendant UPC: 748119032726 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Four Light Pendant
UPC: 748119032726
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345916
Product Name 10272/4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details