Capital Lighting, Inc. 10271/3 Semi-Flush Mts.-Bowl Style 345914

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032733 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032733 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
10271/3 Semi-Flush Mts.-Bowl Style - 345914 - Capital Lighting, Inc.
Columbus, OH, USA
10271/3 Semi-Flush Mts.-Bowl Style
345914
10271/3 Semi-Flush Mts.-Bowl Style 345914
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 748119032733 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Semi Flush
UPC: 748119032733
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345914
Product Name 10271/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details