Capital Lighting, Inc. 10290/1 Lamps-Swing Arm-Wall 345912

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 22 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032689 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 22 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032689 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10290/1 Lamps-Swing Arm-Wall - 345912 - Capital Lighting, Inc.
Columbus, OH, USA
10290/1 Lamps-Swing Arm-Wall
345912
10290/1 Lamps-Swing Arm-Wall 345912
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 22 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 3 Product Name: One Light Swing Arm UPC: 748119032689 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 22
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Aged Bronze
Weight: 3
Product Name: One Light Swing Arm
UPC: 748119032689
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345912
Product Name 10290/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details