Capital Lighting, Inc. 10282/4 Pendants-Bowl Style 345910

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 21 Product Name: Four Light Pendant UPC: 748119032757 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 21 Product Name: Four Light Pendant UPC: 748119032757 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10282/4 Pendants-Bowl Style - 345910 - Capital Lighting, Inc.
Columbus, OH, USA
10282/4 Pendants-Bowl Style
345910
10282/4 Pendants-Bowl Style 345910
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 21 Product Name: Four Light Pendant UPC: 748119032757 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 21
Product Name: Four Light Pendant
UPC: 748119032757
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345910
Product Name 10282/4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details