Capital Lighting, Inc. 10302/2 Pendants-Drum Shade 345906

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032818 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032818 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10302/2 Pendants-Drum Shade - 345906 - Capital Lighting, Inc.
Columbus, OH, USA
10302/2 Pendants-Drum Shade
345906
10302/2 Pendants-Drum Shade 345906
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Pendant UPC: 748119032818 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Pendant
UPC: 748119032818
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345906
Product Name 10302/2 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details