Capital Lighting, Inc. 10301/1 Mini Pendants-Rod 345904

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032832 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032832 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10301/1 Mini Pendants-Rod - 345904 - Capital Lighting, Inc.
Columbus, OH, USA
10301/1 Mini Pendants-Rod
345904
10301/1 Mini Pendants-Rod 345904
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032832 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 748119032832
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345904
Product Name 10301/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details