PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 12
Product Name: Three Light Pendant
UPC: 748119032825
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345903 |
| Product Name | 10303/3 Pendants-Drum Shade |
| Application | Residential |