Capital Lighting, Inc. 10310/2 Sconces-Pocket 345901

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032887 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032887 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10310/2 Sconces-Pocket - 345901 - Capital Lighting, Inc.
Columbus, OH, USA
10310/2 Sconces-Pocket
345901
10310/2 Sconces-Pocket 345901
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119032887 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Chrome
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119032887
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345901
Product Name 10310/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details