Capital Lighting, Inc. 10311/1 Mini Pendants-Rod 345900

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032870 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032870 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10311/1 Mini Pendants-Rod - 345900 - Capital Lighting, Inc.
Columbus, OH, USA
10311/1 Mini Pendants-Rod
345900
10311/1 Mini Pendants-Rod 345900
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119032870 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 748119032870
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345900
Product Name 10311/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details