Capital Lighting, Inc. 4312-299 Island/Pool Table-2 Light Bar 345899

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.75 Extension: 15.5 Bulb Qty: 2 Finish: Regents Patina Weight: 23.7 Product Name: Two Light Island Light UPC: 747396082714 Glass: Scavo Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.75 Extension: 15.5 Bulb Qty: 2 Finish: Regents Patina Weight: 23.7 Product Name: Two Light Island Light UPC: 747396082714 Glass: Scavo Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4312-299 Island/Pool Table-2 Light Bar - 345899 - Capital Lighting, Inc.
Columbus, OH, USA
4312-299 Island/Pool Table-2 Light Bar
345899
4312-299 Island/Pool Table-2 Light Bar 345899
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.75 Extension: 15.5 Bulb Qty: 2 Finish: Regents Patina Weight: 23.7 Product Name: Two Light Island Light UPC: 747396082714 Glass: Scavo Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 21.75
Extension: 15.5
Bulb
Qty: 2
Finish: Regents Patina
Weight: 23.7
Product Name: Two Light Island Light
UPC: 747396082714
Glass: Scavo
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345899
Product Name 4312-299 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details