Capital Lighting, Inc. 4323-577 Pendants-Glass Down 345898

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.35 Product Name: Three Light Mini Chandelier UPC: 747396083131 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.35 Product Name: Three Light Mini Chandelier UPC: 747396083131 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4323-577 Pendants-Glass Down - 345898 - Capital Lighting, Inc.
Columbus, OH, USA
4323-577 Pendants-Glass Down
345898
4323-577 Pendants-Glass Down 345898
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 11.35 Product Name: Three Light Mini Chandelier UPC: 747396083131 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.50
Bulb
Qty: 3
Finish: Artistic Bronze
Weight: 11.35
Product Name: Three Light Mini Chandelier
UPC: 747396083131
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345898
Product Name 4323-577 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details