Capital Lighting, Inc. 4313-299 Mini Chandeliers-Candle 345897

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.75 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 10.36 Product Name: Three Light Mini Chandelier UPC: 747396082721 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.75 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 10.36 Product Name: Three Light Mini Chandelier UPC: 747396082721 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4313-299 Mini Chandeliers-Candle - 345897 - Capital Lighting, Inc.
Columbus, OH, USA
4313-299 Mini Chandeliers-Candle
345897
4313-299 Mini Chandeliers-Candle 345897
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.75 Bulb Type: Candelabra Qty: 3 Finish: Regents Patina Weight: 10.36 Product Name: Three Light Mini Chandelier UPC: 747396082721 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Finish: Regents Patina
Weight: 10.36
Product Name: Three Light Mini Chandelier
UPC: 747396082721
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345897
Product Name 4313-299 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details