Capital Lighting, Inc. 4315-299 Mid. Chandeliers-Glass Up 345896

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Qty: 5 Finish: Regents Patina Weight: 18.72 Product Name: Five Light Chandelier UPC: 747396082745 Glass: Scavo Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Qty: 5 Finish: Regents Patina Weight: 18.72 Product Name: Five Light Chandelier UPC: 747396082745 Glass: Scavo Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4315-299 Mid. Chandeliers-Glass Up - 345896 - Capital Lighting, Inc.
Columbus, OH, USA
4315-299 Mid. Chandeliers-Glass Up
345896
4315-299 Mid. Chandeliers-Glass Up 345896
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Qty: 5 Finish: Regents Patina Weight: 18.72 Product Name: Five Light Chandelier UPC: 747396082745 Glass: Scavo Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.50
Bulb
Qty: 5
Finish: Regents Patina
Weight: 18.72
Product Name: Five Light Chandelier
UPC: 747396082745
Glass: Scavo
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345896
Product Name 4315-299 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details