Capital Lighting, Inc. 4322-577 Pendants-Bowl Style 345895

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 19.38 Product Name: Three Light Bowl Pendant UPC: 747396083124 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 19.38 Product Name: Three Light Bowl Pendant UPC: 747396083124 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4322-577 Pendants-Bowl Style - 345895 - Capital Lighting, Inc.
Columbus, OH, USA
4322-577 Pendants-Bowl Style
345895
4322-577 Pendants-Bowl Style 345895
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Qty: 3 Finish: Artistic Bronze Weight: 19.38 Product Name: Three Light Bowl Pendant UPC: 747396083124 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Qty: 3
Finish: Artistic Bronze
Weight: 19.38
Product Name: Three Light Bowl Pendant
UPC: 747396083124
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345895
Product Name 4322-577 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details