Capital Lighting, Inc. 4316-299 Mid. Chandeliers-Candle 345893

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.50 Bulb Type: Candelabra Qty: 6 Finish: Regents Patina Weight: 22.4 Product Name: Six Light Chandelier UPC: 747396082752 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.50 Bulb Type: Candelabra Qty: 6 Finish: Regents Patina Weight: 22.4 Product Name: Six Light Chandelier UPC: 747396082752 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4316-299 Mid. Chandeliers-Candle - 345893 - Capital Lighting, Inc.
Columbus, OH, USA
4316-299 Mid. Chandeliers-Candle
345893
4316-299 Mid. Chandeliers-Candle 345893
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.50 Bulb Type: Candelabra Qty: 6 Finish: Regents Patina Weight: 22.4 Product Name: Six Light Chandelier UPC: 747396082752 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Finish: Regents Patina
Weight: 22.4
Product Name: Six Light Chandelier
UPC: 747396082752
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345893
Product Name 4316-299 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details