Capital Lighting, Inc. 4317-299 Pendants-Bowl Style 345891

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Qty: 3 Finish: Regents Patina Weight: 35.36 Product Name: Three Light Bowl Pendant UPC: 747396082769 Glass: Scavo Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Qty: 3 Finish: Regents Patina Weight: 35.36 Product Name: Three Light Bowl Pendant UPC: 747396082769 Glass: Scavo Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4317-299 Pendants-Bowl Style - 345891 - Capital Lighting, Inc.
Columbus, OH, USA
4317-299 Pendants-Bowl Style
345891
4317-299 Pendants-Bowl Style 345891
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Qty: 3 Finish: Regents Patina Weight: 35.36 Product Name: Three Light Bowl Pendant UPC: 747396082769 Glass: Scavo Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.25
Bulb
Qty: 3
Finish: Regents Patina
Weight: 35.36
Product Name: Three Light Bowl Pendant
UPC: 747396082769
Glass: Scavo
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345891
Product Name 4317-299 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details