Capital Lighting, Inc. 4319-299 Mid. Chandeliers-Candle 345890

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Finish: Regents Patina Weight: 30.38 Product Name: Nine Light Chandelier UPC: 747396082776 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Finish: Regents Patina Weight: 30.38 Product Name: Nine Light Chandelier UPC: 747396082776 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4319-299 Mid. Chandeliers-Candle - 345890 - Capital Lighting, Inc.
Columbus, OH, USA
4319-299 Mid. Chandeliers-Candle
345890
4319-299 Mid. Chandeliers-Candle 345890
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Finish: Regents Patina Weight: 30.38 Product Name: Nine Light Chandelier UPC: 747396082776 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.25
Bulb
Type: Candelabra
Qty: 9
Finish: Regents Patina
Weight: 30.38
Product Name: Nine Light Chandelier
UPC: 747396082776
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345890
Product Name 4319-299 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details