Capital Lighting, Inc. 841-84 Sconces-Pocket 345887

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 6 Bulb Qty: 1 Finish: Brushed Nickel Weight: 3.68 Product Name: One Light Wall Washer Sconce UPC: 747396082493 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 6 Bulb Qty: 1 Finish: Brushed Nickel Weight: 3.68 Product Name: One Light Wall Washer Sconce UPC: 747396082493 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
841-84 Sconces-Pocket - 345887 - Capital Lighting, Inc.
Columbus, OH, USA
841-84 Sconces-Pocket
345887
841-84 Sconces-Pocket 345887
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.25 Extension: 6 Bulb Qty: 1 Finish: Brushed Nickel Weight: 3.68 Product Name: One Light Wall Washer Sconce UPC: 747396082493 Glass: Etched Marble Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.25
Extension: 6
Bulb
Qty: 1
Finish: Brushed Nickel
Weight: 3.68
Product Name: One Light Wall Washer Sconce
UPC: 747396082493
Glass: Etched Marble
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345887
Product Name 841-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details