Capital Lighting, Inc. 8991-66 Exterior -Wall Mount 345886

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8991-66 Exterior -Wall Mount - 345886 - Capital Lighting, Inc.
Columbus, OH, USA
8991-66 Exterior -Wall Mount
345886
8991-66 Exterior -Wall Mount 345886
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.50
Extension: 15
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345886
Product Name 8991-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details