Capital Lighting, Inc. 8992-66 Exterior -Wall Mount 345883

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
8992-66 Exterior -Wall Mount - 345883 - Capital Lighting, Inc.
Columbus, OH, USA
8992-66 Exterior -Wall Mount
345883
8992-66 Exterior -Wall Mount 345883
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Extension: 18.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345883
Product Name 8992-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details