Capital Lighting, Inc. 4324-577 Island/Pool Table-4 Light + 345879

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 178.75 Extension: 4 Bulb Qty: 4 Finish: Artistic Bronze Weight: 17.66 Product Name: Four Light Island Light UPC: 747396083148 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 178.75 Extension: 4 Bulb Qty: 4 Finish: Artistic Bronze Weight: 17.66 Product Name: Four Light Island Light UPC: 747396083148 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4324-577 Island/Pool Table-4 Light + - 345879 - Capital Lighting, Inc.
Columbus, OH, USA
4324-577 Island/Pool Table-4 Light +
345879
4324-577 Island/Pool Table-4 Light + 345879
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 178.75 Extension: 4 Bulb Qty: 4 Finish: Artistic Bronze Weight: 17.66 Product Name: Four Light Island Light UPC: 747396083148 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 178.75
Extension: 4
Bulb
Qty: 4
Finish: Artistic Bronze
Weight: 17.66
Product Name: Four Light Island Light
UPC: 747396083148
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345879
Product Name 4324-577 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details