Capital Lighting, Inc. 4396-77 Mid. Chandeliers-Glass Up 345875

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4396-77 Mid. Chandeliers-Glass Up - 345875 - Capital Lighting, Inc.
Columbus, OH, USA
4396-77 Mid. Chandeliers-Glass Up
345875
4396-77 Mid. Chandeliers-Glass Up 345875
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345875
Product Name 4396-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details