Capital Lighting, Inc. 4329-577 Mid. Chandeliers-Glass Up 345874

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.75 Bulb Qty: 9 Finish: Artistic Bronze Weight: 28.59 Product Name: Nine Light Chandelier UPC: 747396083162 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.75 Bulb Qty: 9 Finish: Artistic Bronze Weight: 28.59 Product Name: Nine Light Chandelier UPC: 747396083162 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4329-577 Mid. Chandeliers-Glass Up - 345874 - Capital Lighting, Inc.
Columbus, OH, USA
4329-577 Mid. Chandeliers-Glass Up
345874
4329-577 Mid. Chandeliers-Glass Up 345874
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.75 Bulb Qty: 9 Finish: Artistic Bronze Weight: 28.59 Product Name: Nine Light Chandelier UPC: 747396083162 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.75
Bulb
Qty: 9
Finish: Artistic Bronze
Weight: 28.59
Product Name: Nine Light Chandelier
UPC: 747396083162
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345874
Product Name 4329-577 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details