Capital Lighting, Inc. 4394-77 Pendants-Glass Down 345872

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4394-77 Pendants-Glass Down - 345872 - Capital Lighting, Inc.
Columbus, OH, USA
4394-77 Pendants-Glass Down
345872
4394-77 Pendants-Glass Down 345872
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 31.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 31.50
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Pendant
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345872
Product Name 4394-77 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details