Capital Lighting, Inc. 5172-249 Bathroom Fixtures-Two Lights 345869

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.25 Extension: 6 Bulb Qty: 2 Finish: Liberty Gold Weight: 4.69 Product Name: Two Light Bathroom Fixture UPC: 747396083285 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.25 Extension: 6 Bulb Qty: 2 Finish: Liberty Gold Weight: 4.69 Product Name: Two Light Bathroom Fixture UPC: 747396083285 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5172-249 Bathroom Fixtures-Two Lights - 345869 - Capital Lighting, Inc.
Columbus, OH, USA
5172-249 Bathroom Fixtures-Two Lights
345869
5172-249 Bathroom Fixtures-Two Lights 345869
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.25 Extension: 6 Bulb Qty: 2 Finish: Liberty Gold Weight: 4.69 Product Name: Two Light Bathroom Fixture UPC: 747396083285 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.25
Extension: 6
Bulb
Qty: 2
Finish: Liberty Gold
Weight: 4.69
Product Name: Two Light Bathroom Fixture
UPC: 747396083285
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345869
Product Name 5172-249 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details