Capital Lighting, Inc. 5181-282 Sconces-Single Glass 345864

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Royal Oak Patina Weight: 4.59 Product Name: One Light Wall Sconce UPC: 747396083087 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Royal Oak Patina Weight: 4.59 Product Name: One Light Wall Sconce UPC: 747396083087 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5181-282 Sconces-Single Glass - 345864 - Capital Lighting, Inc.
Columbus, OH, USA
5181-282 Sconces-Single Glass
345864
5181-282 Sconces-Single Glass 345864
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Royal Oak Patina Weight: 4.59 Product Name: One Light Wall Sconce UPC: 747396083087 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.00
Extension: 7.75
Bulb
Qty: 1
Finish: Royal Oak Patina
Weight: 4.59
Product Name: One Light Wall Sconce
UPC: 747396083087
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345864
Product Name 5181-282 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details