Capital Lighting, Inc. 6592-289 Bathroom Fixtures-Two Lights 345857

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6592-289 Bathroom Fixtures-Two Lights - 345857 - Capital Lighting, Inc.
Columbus, OH, USA
6592-289 Bathroom Fixtures-Two Lights
345857
6592-289 Bathroom Fixtures-Two Lights 345857
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 6.75
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Vintage Cheshire Gold
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345857
Product Name 6592-289 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details