Capital Lighting, Inc. 6594-289 Bathroom Fixtures-Four Lights 345856

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6594-289 Bathroom Fixtures-Four Lights - 345856 - Capital Lighting, Inc.
Columbus, OH, USA
6594-289 Bathroom Fixtures-Four Lights
345856
6594-289 Bathroom Fixtures-Four Lights 345856
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 4 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 6.75
Bulb
Type: A15
Qty: 4
Wattage: 60
Finish: Vintage Cheshire Gold
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345856
Product Name 6594-289 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details