Capital Lighting, Inc. 823-77 Flush Mounts-Bowl Style 345855

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
823-77 Flush Mounts-Bowl Style - 345855 - Capital Lighting, Inc.
Columbus, OH, USA
823-77 Flush Mounts-Bowl Style
345855
823-77 Flush Mounts-Bowl Style 345855
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345855
Product Name 823-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details