Capital Lighting, Inc. 6593-289 Bathroom Fixtures-Three Lights 345854

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6593-289 Bathroom Fixtures-Three Lights - 345854 - Capital Lighting, Inc.
Columbus, OH, USA
6593-289 Bathroom Fixtures-Three Lights
345854
6593-289 Bathroom Fixtures-Three Lights 345854
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 6.75 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 6.75
Bulb
Type: A15
Qty: 3
Wattage: 60
Finish: Vintage Cheshire Gold
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345854
Product Name 6593-289 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details