Capital Lighting, Inc. 6597-77 Semi-Flush Mts.-Bowl Style 345851

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6597-77 Semi-Flush Mts.-Bowl Style - 345851 - Capital Lighting, Inc.
Columbus, OH, USA
6597-77 Semi-Flush Mts.-Bowl Style
345851
6597-77 Semi-Flush Mts.-Bowl Style 345851
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345851
Product Name 6597-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details