Capital Lighting, Inc. 66-84-PL Mini Pendants-Rod 345850

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
66-84-PL Mini Pendants-Rod - 345850 - Capital Lighting, Inc.
Columbus, OH, USA
66-84-PL Mini Pendants-Rod
345850
66-84-PL Mini Pendants-Rod 345850
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 58.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345850
Product Name 66-84-PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details