Capital Lighting, Inc. 5171-249 Sconces-Single Glass 345848

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Qty: 1 Finish: Liberty Gold Weight: 3.06 Product Name: One Light Wall Sconce UPC: 747396083278 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Qty: 1 Finish: Liberty Gold Weight: 3.06 Product Name: One Light Wall Sconce UPC: 747396083278 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5171-249 Sconces-Single Glass - 345848 - Capital Lighting, Inc.
Columbus, OH, USA
5171-249 Sconces-Single Glass
345848
5171-249 Sconces-Single Glass 345848
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 6 Bulb Qty: 1 Finish: Liberty Gold Weight: 3.06 Product Name: One Light Wall Sconce UPC: 747396083278 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 6
Bulb
Qty: 1
Finish: Liberty Gold
Weight: 3.06
Product Name: One Light Wall Sconce
UPC: 747396083278
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345848
Product Name 5171-249 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details