Capital Lighting, Inc. 5153-172 Bathroom Fixtures-Three Lights 345845

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 7 Bulb Qty: 3 Finish: Smoked Iron Weight: 10.14 Product Name: Three Light Bathroom Fixture UPC: 747396082202 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 7 Bulb Qty: 3 Finish: Smoked Iron Weight: 10.14 Product Name: Three Light Bathroom Fixture UPC: 747396082202 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5153-172 Bathroom Fixtures-Three Lights - 345845 - Capital Lighting, Inc.
Columbus, OH, USA
5153-172 Bathroom Fixtures-Three Lights
345845
5153-172 Bathroom Fixtures-Three Lights 345845
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 7 Bulb Qty: 3 Finish: Smoked Iron Weight: 10.14 Product Name: Three Light Bathroom Fixture UPC: 747396082202 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.00
Extension: 7
Bulb
Qty: 3
Finish: Smoked Iron
Weight: 10.14
Product Name: Three Light Bathroom Fixture
UPC: 747396082202
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345845
Product Name 5153-172 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details