PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 5.00
Extension: 7
Bulb
Qty: 2
Finish: Smoked Iron
Weight: 7.05
Product Name: Two Light Bathroom Fixture
UPC: 747396082196
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345842 |
| Product Name | 5152-172 Bathroom Fixtures-Two Lights |
| Application | Residential |