Capital Lighting, Inc. 5151-172 Sconces-Single Glass 345840

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.64 Product Name: One Light Bathroom Fixture UPC: 747396082189 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.64 Product Name: One Light Bathroom Fixture UPC: 747396082189 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5151-172 Sconces-Single Glass - 345840 - Capital Lighting, Inc.
Columbus, OH, USA
5151-172 Sconces-Single Glass
345840
5151-172 Sconces-Single Glass 345840
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Finish: Smoked Iron Weight: 3.64 Product Name: One Light Bathroom Fixture UPC: 747396082189 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.50
Extension: 6
Bulb
Qty: 1
Finish: Smoked Iron
Weight: 3.64
Product Name: One Light Bathroom Fixture
UPC: 747396082189
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345840
Product Name 5151-172 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details