Capital Lighting, Inc. 5206-290 Sconces-Pocket 345839

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 3.68 Product Name: Two Light Wall Sconce UPC: 747396084398 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 3.68 Product Name: Two Light Wall Sconce UPC: 747396084398 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5206-290 Sconces-Pocket - 345839 - Capital Lighting, Inc.
Columbus, OH, USA
5206-290 Sconces-Pocket
345839
5206-290 Sconces-Pocket 345839
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 3.68 Product Name: Two Light Wall Sconce UPC: 747396084398 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.00
Extension: 4
Bulb
Qty: 2
Finish: Classic Oak Patina
Weight: 3.68
Product Name: Two Light Wall Sconce
UPC: 747396084398
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345839
Product Name 5206-290 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details