Capital Lighting, Inc. 5241-248 Sconces-Single Glass 345835

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Extension: 4.25 Bulb Qty: 1 Finish: Honey Gold Weight: 2.36 Product Name: One Light Bathroom Fixture UPC: 747396082271 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Extension: 4.25 Bulb Qty: 1 Finish: Honey Gold Weight: 2.36 Product Name: One Light Bathroom Fixture UPC: 747396082271 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5241-248 Sconces-Single Glass - 345835 - Capital Lighting, Inc.
Columbus, OH, USA
5241-248 Sconces-Single Glass
345835
5241-248 Sconces-Single Glass 345835
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Extension: 4.25 Bulb Qty: 1 Finish: Honey Gold Weight: 2.36 Product Name: One Light Bathroom Fixture UPC: 747396082271 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Extension: 4.25
Bulb
Qty: 1
Finish: Honey Gold
Weight: 2.36
Product Name: One Light Bathroom Fixture
UPC: 747396082271
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345835
Product Name 5241-248 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details