Capital Lighting, Inc. 5231-613 Sconces-Single Glass 345833

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Finish: Polished Nickel Weight: 2.31 Product Name: One Light Bathroom Fixture UPC: 747396082233 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Finish: Polished Nickel Weight: 2.31 Product Name: One Light Bathroom Fixture UPC: 747396082233 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5231-613 Sconces-Single Glass - 345833 - Capital Lighting, Inc.
Columbus, OH, USA
5231-613 Sconces-Single Glass
345833
5231-613 Sconces-Single Glass 345833
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Finish: Polished Nickel Weight: 2.31 Product Name: One Light Bathroom Fixture UPC: 747396082233 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Extension: 4.5
Bulb
Qty: 1
Finish: Polished Nickel
Weight: 2.31
Product Name: One Light Bathroom Fixture
UPC: 747396082233
Glass: Clear Glass Frosted Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345833
Product Name 5231-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details