Capital Lighting, Inc. 5233-613 Bathroom Fixtures-Three Lights 345830

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4.5 Bulb Qty: 3 Finish: Polished Nickel Weight: 6.86 Product Name: Three Light Bathroom Fixture UPC: 747396082257 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4.5 Bulb Qty: 3 Finish: Polished Nickel Weight: 6.86 Product Name: Three Light Bathroom Fixture UPC: 747396082257 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5233-613 Bathroom Fixtures-Three Lights - 345830 - Capital Lighting, Inc.
Columbus, OH, USA
5233-613 Bathroom Fixtures-Three Lights
345830
5233-613 Bathroom Fixtures-Three Lights 345830
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4.5 Bulb Qty: 3 Finish: Polished Nickel Weight: 6.86 Product Name: Three Light Bathroom Fixture UPC: 747396082257 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 5.00
Extension: 4.5
Bulb
Qty: 3
Finish: Polished Nickel
Weight: 6.86
Product Name: Three Light Bathroom Fixture
UPC: 747396082257
Glass: Clear Glass Frosted Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345830
Product Name 5233-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details