Capital Lighting, Inc. 5774-301 Bathroom Fixtures-Four Lights 345827

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 7.5 Bulb Qty: 4 Finish: Castlewood Walnut w/Silver Highlights Weight: 13.1 Product Name: Four Light Bathroom Fixture UPC: 747396082172 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 7.5 Bulb Qty: 4 Finish: Castlewood Walnut w/Silver Highlights Weight: 13.1 Product Name: Four Light Bathroom Fixture UPC: 747396082172 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5774-301 Bathroom Fixtures-Four Lights - 345827 - Capital Lighting, Inc.
Columbus, OH, USA
5774-301 Bathroom Fixtures-Four Lights
345827
5774-301 Bathroom Fixtures-Four Lights 345827
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.50 Extension: 7.5 Bulb Qty: 4 Finish: Castlewood Walnut w/Silver Highlights Weight: 13.1 Product Name: Four Light Bathroom Fixture UPC: 747396082172 Glass: Ivory Cloud Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 8.50
Extension: 7.5
Bulb
Qty: 4
Finish: Castlewood Walnut w/Silver Highlights
Weight: 13.1
Product Name: Four Light Bathroom Fixture
UPC: 747396082172
Glass: Ivory Cloud
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345827
Product Name 5774-301 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details