Capital Lighting, Inc. 6274-172 Bathroom Fixtures-Four Lights 345822

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Smoked Iron Product Name: Four Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Smoked Iron Product Name: Four Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6274-172 Bathroom Fixtures-Four Lights - 345822 - Capital Lighting, Inc.
Columbus, OH, USA
6274-172 Bathroom Fixtures-Four Lights
345822
6274-172 Bathroom Fixtures-Four Lights 345822
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Smoked Iron Product Name: Four Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 4
Wattage: 75
Finish: Smoked Iron
Product Name: Four Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345822
Product Name 6274-172 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details