Capital Lighting, Inc. 6272-172 Bathroom Fixtures-Two Lights 345821

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Smoked Iron Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Smoked Iron Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6272-172 Bathroom Fixtures-Two Lights - 345821 - Capital Lighting, Inc.
Columbus, OH, USA
6272-172 Bathroom Fixtures-Two Lights
345821
6272-172 Bathroom Fixtures-Two Lights 345821
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Smoked Iron Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 2
Wattage: 75
Finish: Smoked Iron
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345821
Product Name 6272-172 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details